Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Low on - resistance |
High power package (HSOP8) |
Pb-free lead plating ; RoHS compliant |
Halogen free |
100% Rg and UIS tested |
Package Code | HSOP8S (5x6) |
---|---|
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 80 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0022 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0017 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0022 |
Total gate charge Qg[nC] | 18.5 |
Power Dissipation (PD)[W] | 33 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.9x6 (t=1.1) |
Data Sheet |
---|
RS1E301GN Data Sheet |
Characteristics Data |
---|
RS1E301GN ESD Data |
Package Information |
---|
HSOP8(TB1) Dimension |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 30V, 80A, 150Deg C, 33W | Newark Electronics |
MOSFET, N-CH, 30V, 80A, 150DEG C, 33W | element14 |
MOSFET NCH 30V 80A POWER | Future Electronics |
Transistor MOSFET N-CH 30V 80A 8-Pin HSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RS1E301GNTB1?
Additional datasheets, footprints and schematics for RS1E301GNTB1 are listed on our Part Details page. You can also find images and similar parts to RS1E301GNTB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1E301GNTB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1E301GNTB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1E301GNTB1 fall under?
The RS1E301GNTB1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1E301GNTB1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1E301GNTB1 you can contact the distributor directly for product support, shipping queries etc.
Is the RS1E301GNTB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RS1E301GNTB1 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RS1E301GNTB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1E301GNTB1 often in real-time on the comparison pages.
What if I can't find stock of RS1E301GNTB1?
You can fill out our help required form which you can use to request a quote for RS1E301GNTB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.