Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$15.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.05
|
17
in stock
|
Buy Now | |
Schukat Electronic
from US$15.89
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$17.03
|
-
|
Buy Now | |
Future Electronics
from US$16.20
|
-
|
Buy Now | |
RS Americas
from US$18.58
|
-
|
Buy Now | |
element14
from US$19.78
|
-
|
Buy Now | |
Sager
from US$15.19
|
-
|
Buy Now | |
Farnell
from US$17.01
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 67mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RS Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 21.8mm |
Height | 11.1mm |
Depth | 9.2mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC Conv 9-36V:+/-15V +/-67mA 2W SIP8 | Schukat Electronic |
DC-DC converter,RS-1215D 2W +/-15Vdc | RS |
Dc-Dc Converter, Medical, 2 O/P, 2W, Sip | Newark Electronics |
RS Series 2 W â–’15 V Dual Output ECONOLINE DC/DC-Converter - SIP-8 | Future Electronics |
DC-DC Converter, Out -15, +15VDC, In 9 to 18VDC, Thru-Hole, Encapsulated, 2W | RECOM Power Inc. RS-1215D | RS Americas |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV REG 2:1 9-18Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a RS-1215D?
Additional datasheets, footprints and schematics for RS-1215D are listed on our Part Details page. You can also find images and similar parts to RS-1215D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-1215D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-1215D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-1215D fall under?
The RS-1215D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-1215D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-1215D you can contact the distributor directly for product support, shipping queries etc.
Is the RS-1215D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-1215D have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RS-1215D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-1215D often in real-time on the comparison pages.
What if I can't find stock of RS-1215D?
You can fill out our help required form which you can use to request a quote for RS-1215D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.