Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.09
|
47
in stock
|
Buy Now | |
Sager
from US$15.04
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$15.92
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$16.96
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
22
in stock
|
Buy Now | |
RS Americas
from US$16.96
|
1
in stock
|
Buy Now | |
Distrelec
from US$15.64
|
1
in stock
|
Buy Now | |
Rutronik
from US$19.74
|
-
|
Buy Now | |
Newark Electronics
from US$17.54
|
-
|
Buy Now | |
Future Electronics
from US$16.55
|
-
|
Buy Now | |
Farnell
from US$16.75
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
DC-DC converter,RS-1212D 2W +/-12Vdc | RS |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV REG 2:1 9-18Vin +/-12Vout | Sager |
DC/DC Conv 9-36V:+/-12V +/-83mA 2W SIP8 | Schukat Electronic |
RECOM RS-1212D | Rapid Electronics |
DC-DC Converter, Out -12, +12VDC, In 9 to 18VDC, Thru-Hole, Encapsulated, 2W | RECOM Power Inc. RS-1212D | RS Americas |
Recom DC/DC Converter 9 ... 18V 12V 83mA 2W | Distrelec |
DC/DC Mod 9-18V to +/-12V 2W 1kV THT | Rutronik |
Dc/Dc Converter, 2W, +/-12V, 0.083A, Sip | Newark Electronics |
RS Series 2 W Dual Output -12 / 12 V DC/DC Converter - SIP-8 | Future Electronics |
CONVERTER, DC/DC, 2W, +/-12V, DUAL | Farnell |
Where can I find additional details, specifications and documents for a RS-1212D?
Additional datasheets, footprints and schematics for RS-1212D are listed on our Part Details page. You can also find images and similar parts to RS-1212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-1212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-1212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-1212D fall under?
The RS-1212D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-1212D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-1212D you can contact the distributor directly for product support, shipping queries etc.
Is the RS-1212D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-1212D have stock available?
Authorised distributors including RS, Sager, Schukat Electronic, Rapid Electronics and Chip One Stop have stock available or on a lead time for RS-1212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-1212D often in real-time on the comparison pages.
What if I can't find stock of RS-1212D?
You can fill out our help required form which you can use to request a quote for RS-1212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.