Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.055ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, -30V, -3A, Tsmt | Newark Electronics |
MOSFET, P-CH, -30V, -3A, TSMT | element14 |
Trans MOSFET P-CH 30V 3A 6-Pin TSMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RRQ030P03TR?
Additional datasheets, footprints and schematics for RRQ030P03TR are listed on our Part Details page. You can also find images and similar parts to RRQ030P03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRQ030P03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRQ030P03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRQ030P03TR fall under?
The RRQ030P03TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RRQ030P03TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRQ030P03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RRQ030P03TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRQ030P03TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for RRQ030P03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRQ030P03TR often in real-time on the comparison pages.
What if I can't find stock of RRQ030P03TR?
You can fill out our help required form which you can use to request a quote for RRQ030P03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.