Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0366
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
5,585
in stock
|
Buy Now | |
Chip One Stop
from US$0.0366
|
53,256
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
5,585
in stock
|
Buy Now | |
element14
from US$0.09
|
5,585
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (TUMD2SM) |
Low VF type. |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 400 |
Average Rectified Forward Current IO[A] | 0.7 |
IFSM[A] | 2 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 400 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RRE07VSM4S Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Single, 400V, 0.7A, Sod-323He | Newark Electronics |
RECTIFIER, SINGLE, 400V, 0.7A, SOD-323HE | element14 |
Diode Switching 400V 0.7A 2-Pin SOD-323HE T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRE07VSM4STR?
Additional datasheets, footprints and schematics for RRE07VSM4STR are listed on our Part Details page. You can also find images and similar parts to RRE07VSM4STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRE07VSM4STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE07VSM4STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRE07VSM4STR fall under?
The RRE07VSM4STR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RRE07VSM4STR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRE07VSM4STR you can contact the distributor directly for product support, shipping queries etc.
Is the RRE07VSM4STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRE07VSM4STR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RRE07VSM4STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRE07VSM4STR often in real-time on the comparison pages.
What if I can't find stock of RRE07VSM4STR?
You can fill out our help required form which you can use to request a quote for RRE07VSM4STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.