Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,950
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
8,600
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Rectifier Diode | RS |
Rectifier 1A 2-Pin PMDE T/R | Avnet Asia |
Rectifier, Aec-Q101, 1A, 600V, Smd | Newark Electronics |
Rectifiers Rectifier 1A Io PMDE 600VVrm | Future Electronics |
RECTIFIER, AEC-Q101, 1A, 600V, SMD | element14 |
Where can I find additional details, specifications and documents for a RR1VWM6STFTR?
Additional datasheets, footprints and schematics for RR1VWM6STFTR are listed on our Part Details page. You can also find images and similar parts to RR1VWM6STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1VWM6STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1VWM6STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1VWM6STFTR fall under?
The RR1VWM6STFTR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RR1VWM6STFTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1VWM6STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RR1VWM6STFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1VWM6STFTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Avnet Asia and Newark Electronics have stock available or on a lead time for RR1VWM6STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1VWM6STFTR often in real-time on the comparison pages.
What if I can't find stock of RR1VWM6STFTR?
You can fill out our help required form which you can use to request a quote for RR1VWM6STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.