Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Unipolar Switch |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
Tmr Digital Sensor, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a RR132-2E32-551?
Additional datasheets, footprints and schematics for RR132-2E32-551 are listed on our Part Details page. You can also find images and similar parts to RR132-2E32-551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR132-2E32-551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR132-2E32-551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR132-2E32-551 fall under?
The RR132-2E32-551 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to RR132-2E32-551 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR132-2E32-551 you can contact the distributor directly for product support, shipping queries etc.
Is the RR132-2E32-551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR132-2E32-551 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RR132-2E32-551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR132-2E32-551 often in real-time on the comparison pages.
What if I can't find stock of RR132-2E32-551?
You can fill out our help required form which you can use to request a quote for RR132-2E32-551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.