Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 200ohm |
Product Range | RR Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM | element14 |
Res, Thin Film, 200R, 0.1%, 0.1W, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a RR1220P-201-B-T5?
Additional datasheets, footprints and schematics for RR1220P-201-B-T5 are listed on our Part Details page. You can also find images and similar parts to RR1220P-201-B-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1220P-201-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1220P-201-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1220P-201-B-T5 fall under?
The RR1220P-201-B-T5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RR1220P-201-B-T5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1220P-201-B-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the RR1220P-201-B-T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1220P-201-B-T5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RR1220P-201-B-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1220P-201-B-T5 often in real-time on the comparison pages.
What if I can't find stock of RR1220P-201-B-T5?
You can fill out our help required form which you can use to request a quote for RR1220P-201-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.