Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
14,216
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
14,216
in stock
|
Buy Now | |
element14
from US$0.44
|
14,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
4,438
in stock
|
Buy Now | |
CoreStaff
from US$0.45
|
1,616
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance |
High Power small mold Package (TSMT) |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -60 |
Drain Current ID[A] | -2 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.19 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.15 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.19 |
Total gate charge Qg[nC] | 7.2 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6L020SP Data Sheet |
Characteristics Data |
---|
RQ6L020SP ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TCR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, 60V, 2A, Smd | Newark Electronics |
MOSFET, P CH, 60V, 2A, SMD | element14 |
Transistor Signal MOSFET P-CH 60V 2A 6-Pin SOT-457T Emboss T/R | Avnet America |
P-CH -60V 2A 210mOhm TSMT6 | Rutronik |
MOSFET Pch -60V 2A 1.25W SOT-457T | Future Electronics |
Where can I find additional details, specifications and documents for a RQ6L020SPTCR?
Additional datasheets, footprints and schematics for RQ6L020SPTCR are listed on our Part Details page. You can also find images and similar parts to RQ6L020SPTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6L020SPTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6L020SPTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6L020SPTCR fall under?
The RQ6L020SPTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6L020SPTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6L020SPTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6L020SPTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6L020SPTCR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for RQ6L020SPTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6L020SPTCR often in real-time on the comparison pages.
What if I can't find stock of RQ6L020SPTCR?
You can fill out our help required form which you can use to request a quote for RQ6L020SPTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.