Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low on - resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT6). |
Pb-free lead plating; RoHS compliant. |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 3.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.055 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.04 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.038 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.038 |
Total gate charge Qg[nC] | 4.6 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6E035TN Data Sheet |
Characteristics Data |
---|
RQ6E035TN ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 30V, 3.5A, 150Deg C, 1.25W | Newark Electronics |
MOSFET, N-CH, 30V, 3.5A, 150DEG C, 1.25W | element14 |
Transistor MOSFET N-CH 30V 3.5A 6-Pin SOT-457T Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RQ6E035TNTR?
Additional datasheets, footprints and schematics for RQ6E035TNTR are listed on our Part Details page. You can also find images and similar parts to RQ6E035TNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6E035TNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6E035TNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6E035TNTR fall under?
The RQ6E035TNTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6E035TNTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6E035TNTR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6E035TNTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6E035TNTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for RQ6E035TNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6E035TNTR often in real-time on the comparison pages.
What if I can't find stock of RQ6E035TNTR?
You can fill out our help required form which you can use to request a quote for RQ6E035TNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.