Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
38,480
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
5,043
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,842
in stock
|
Buy Now | |
element14
from US$0.18
|
2,840
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,426
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now |
Low on -resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT3). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -45 |
Drain Current ID[A] | -2 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.2 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.13 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.2 |
Total gate charge Qg[nC] | 4.5 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5H020SP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P-CH, -45V, -2A, TSMT-3 | element14 |
Mosfet, P-Ch, -45V, Sot-346T | Newark Electronics |
Trans MOSFET P-CH 45V ±2A 3-Pin SOT-346T T/R | Avnet America |
Power MOSFET P-Channel 45V 2A TSMT3 | RS |
P-Channel 45 V 2 A 190 mOhm 0.54 W Surface Mount Power MOSFET - TSMT-3 | Future Electronics |
Where can I find additional details, specifications and documents for a RQ5H020SPTL?
Additional datasheets, footprints and schematics for RQ5H020SPTL are listed on our Part Details page. You can also find images and similar parts to RQ5H020SPTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5H020SPTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5H020SPTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5H020SPTL fall under?
The RQ5H020SPTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5H020SPTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5H020SPTL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5H020SPTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5H020SPTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for RQ5H020SPTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5H020SPTL often in real-time on the comparison pages.
What if I can't find stock of RQ5H020SPTL?
You can fill out our help required form which you can use to request a quote for RQ5H020SPTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.