Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,710
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,907
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
element14
from US$0.13
|
2,700
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,310
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now |
Low on -resistance. |
Small Surface Mount Package(TSMT3). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Applications | Switching, Motor |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 3.5 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.043 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.028 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.043 |
Total gate charge Qg[nC] | 3.1 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5E035BN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
30V, 3.5A, 43MOHM, N-CHANNEL, TSMT3 | Future Electronics |
MOSFET, N-CH, 30V, SOT-346T | element14 |
Mosfet Transistor, N Channel, 3.5 A, 30 V, 0.028 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Rohm RQ5E035BNTCL | Newark Electronics |
Trans MOSFET N-CH 30V ±3.5A 3-Pin SOT-346T Embossed Tape and Reel | Avnet America |
N-CH 30V 3,5A 28mOhm TSMT3 | Rutronik |
Power MOSFET N-Channel 30V 3.5A TSMT3 | RS |
Where can I find additional details, specifications and documents for a RQ5E035BNTCL?
Additional datasheets, footprints and schematics for RQ5E035BNTCL are listed on our Part Details page. You can also find images and similar parts to RQ5E035BNTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5E035BNTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5E035BNTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5E035BNTCL fall under?
The RQ5E035BNTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5E035BNTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5E035BNTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5E035BNTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5E035BNTCL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for RQ5E035BNTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5E035BNTCL often in real-time on the comparison pages.
What if I can't find stock of RQ5E035BNTCL?
You can fill out our help required form which you can use to request a quote for RQ5E035BNTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.