Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
5,554
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
9,000
in stock
|
Buy Now | |
element14
from US$0.20
|
5,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,095
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on -resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT3). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -3 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.095 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.085 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.055 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.095 |
Total gate charge Qg[nC] | 5.2 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5E030RP Data Sheet |
Characteristics Data |
---|
RQ5E030RP ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET, P-CH, -3A, -30V, SOT-346T | element14 |
Mosfet, P-Ch, -3A, -30V, Sot-346T | Newark Electronics |
MOSFET P-CH 30V 3A TSMT3 | Future Electronics |
Transistor MOSFET P-CH 30V 3A 3-Pin SOT-346T Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RQ5E030RPTL?
Additional datasheets, footprints and schematics for RQ5E030RPTL are listed on our Part Details page. You can also find images and similar parts to RQ5E030RPTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5E030RPTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5E030RPTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5E030RPTL fall under?
The RQ5E030RPTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5E030RPTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5E030RPTL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5E030RPTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5E030RPTL have stock available?
Authorised distributors including CoreStaff, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for RQ5E030RPTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5E030RPTL often in real-time on the comparison pages.
What if I can't find stock of RQ5E030RPTL?
You can fill out our help required form which you can use to request a quote for RQ5E030RPTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.