Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
8,675
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on-resistance |
Built-in G-S Protection Diode |
Small and surface mount package(TSMT3) |
Pb-free lead plating ; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -1.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.19 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.115 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.19 |
Total gate charge Qg[nC] | 3.2 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5E015RP Data Sheet |
Characteristics Data |
---|
RQ5E015RP ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET,P-channel,30V,1.5A,SOT346T | RS |
Mosfet, P-Ch, -1.5A, -30V, Sot-346T | Newark Electronics |
Transistor MOSFET P-CH 30V 1.5A 3-Pin SOT-346T Emboss T/R | Avnet America |
MOSFET, P-CH, -1.5A, -30V, SOT-346T | element14 |
Where can I find additional details, specifications and documents for a RQ5E015RPTL?
Additional datasheets, footprints and schematics for RQ5E015RPTL are listed on our Part Details page. You can also find images and similar parts to RQ5E015RPTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5E015RPTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5E015RPTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5E015RPTL fall under?
The RQ5E015RPTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5E015RPTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5E015RPTL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5E015RPTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5E015RPTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Avnet America have stock available or on a lead time for RQ5E015RPTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5E015RPTL often in real-time on the comparison pages.
What if I can't find stock of RQ5E015RPTL?
You can fill out our help required form which you can use to request a quote for RQ5E015RPTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.