Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
19,197
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
3,000
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Low on -resistance. |
Small Surface Mount Package(TSMT3). |
Pb-free lead plating; RoHS compliant. |
Halogen Free. |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Applications | Switching |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -3.5 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.084 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.054 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.042 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.084 |
Total gate charge Qg[nC] | 6.5 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -1.8 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5C035BC Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor MOSFET P-CH 20V 3.5A 3-Pin SOT-346T Emboss T/R | Avnet America |
P-CH 20V 3,5A 42mOhm at 4,5V | Rutronik |
Mosfet, P-Ch, -3.5A, -20V, Sot-346T | Newark Electronics |
Pch -20V -3.5A MOSFET | Future Electronics |
MOSFET, P-CH, -3.5A, -20V, SOT-346T | Farnell |
Where can I find additional details, specifications and documents for a RQ5C035BCTCL?
Additional datasheets, footprints and schematics for RQ5C035BCTCL are listed on our Part Details page. You can also find images and similar parts to RQ5C035BCTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5C035BCTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5C035BCTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5C035BCTCL fall under?
The RQ5C035BCTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5C035BCTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5C035BCTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5C035BCTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5C035BCTCL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Avnet America and Rutronik have stock available or on a lead time for RQ5C035BCTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5C035BCTCL often in real-time on the comparison pages.
What if I can't find stock of RQ5C035BCTCL?
You can fill out our help required form which you can use to request a quote for RQ5C035BCTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.