Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,833
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
5,813
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
3,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,833
in stock
|
Buy Now | |
element14
from US$0.30
|
2,833
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on-resistance |
Built-in G-S Protection Diode |
Small and surface mount package(TSMT3) |
Pb-free lead plating ; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -4 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.055 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.04 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.03 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.022 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.055 |
Total gate charge Qg[nC] | 30 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5A040ZP Data Sheet |
Characteristics Data |
---|
RQ5A040ZP ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -4A, -12V, Sot-346T | Newark Electronics |
MOSFET, P-CH, -4A, -12V, SOT-346T | element14 |
Transistor MOSFET P-CH 12V 4A 3-Pin SOT-346T Emboss T/R | Avnet America |
-12V, -4A, 55MOHM, P-CHANNEL, TSMT3 | Future Electronics |
Where can I find additional details, specifications and documents for a RQ5A040ZPTL?
Additional datasheets, footprints and schematics for RQ5A040ZPTL are listed on our Part Details page. You can also find images and similar parts to RQ5A040ZPTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5A040ZPTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5A040ZPTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5A040ZPTL fall under?
The RQ5A040ZPTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5A040ZPTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5A040ZPTL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5A040ZPTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5A040ZPTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RQ5A040ZPTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5A040ZPTL often in real-time on the comparison pages.
What if I can't find stock of RQ5A040ZPTL?
You can fill out our help required form which you can use to request a quote for RQ5A040ZPTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.