Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now |
Low on - resistance. |
High Power Package (HSMT8). |
Pb-free lead plating; RoHS compliant. |
Halogen Free |
Package Code | HSMT8 (3.3x3.3) |
---|---|
Applications | Switching, Motor |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 21 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0086 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0066 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0086 |
Total gate charge Qg[nC] | 14 |
Power Dissipation (PD)[W] | 16 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K4012 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3.3x3.3 (t=0.8) |
Data Sheet |
---|
RQ3E120BN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet Transistor, N Channel, 12 A, 30 V, 0.0066 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Rohm RQ3E120BNTB | Newark Electronics |
30V, 21A, 8.6MOHM, N-CHANNEL, HSMT8 | Future Electronics |
Trans MOSFET N-CH 30V ±12A 8-Pin HSMT Embossed Tape and Reel | Avnet America |
MOSFET, N-CH, 30V, 12A, HSMT-8 | element14 |
Where can I find additional details, specifications and documents for a RQ3E120BNTB?
Additional datasheets, footprints and schematics for RQ3E120BNTB are listed on our Part Details page. You can also find images and similar parts to RQ3E120BNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ3E120BNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ3E120BNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ3E120BNTB fall under?
The RQ3E120BNTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ3E120BNTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ3E120BNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RQ3E120BNTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ3E120BNTB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RQ3E120BNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ3E120BNTB often in real-time on the comparison pages.
What if I can't find stock of RQ3E120BNTB?
You can fill out our help required form which you can use to request a quote for RQ3E120BNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.