Status: | Unknown |
---|---|
Series: | RPH 100 Series |
RoHS: | Unknown |
Resistance | 6.8ohm |
---|---|
Product Range | RPH 100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 1.9kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Element Limiting Voltage | 1900V |
External Depth | 21.6mm |
External Length / Height | 65.5mm |
External Width | 46.7mm |
Fixing Centres LxW | 35 x 37 |
Fixing Hole Diameter | 4.2mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 1000000Mohm |
Lead Diameter | 42368817mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Capability | 4 x Pr for 5 secs |
Power Rating with Heatsink | 100W |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 0.55°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Rph 100 6U8 5% V Bo5 E /Box |Vishay RPH100V6R800JB | Newark Electronics |
Res Thick Film 6.8 Ohm 5% 100W ±150ppm/°C Aluminum Housed Screw Terminal Flange Mount Box | Avnet America |
RESISTOR, 100W 6R8 | element14 |
Where can I find additional details, specifications and documents for a RPH100V6R800JB?
Additional datasheets, footprints and schematics for RPH100V6R800JB are listed on our Part Details page. You can also find images and similar parts to RPH100V6R800JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPH100V6R800JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPH100V6R800JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPH100V6R800JB fall under?
The RPH100V6R800JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RPH100V6R800JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPH100V6R800JB you can contact the distributor directly for product support, shipping queries etc.
Is the RPH100V6R800JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPH100V6R800JB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RPH100V6R800JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPH100V6R800JB often in real-time on the comparison pages.
What if I can't find stock of RPH100V6R800JB?
You can fill out our help required form which you can use to request a quote for RPH100V6R800JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.