Status: | Unknown |
---|---|
Series: | RPH 100 Series |
RoHS: | Unknown |
Resistance | 2.2ohm |
---|---|
Product Range | RPH 100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 1.9kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Element Limiting Voltage | 1900V |
External Depth | 21.6mm |
External Length / Height | 65.5mm |
External Width | 46.7mm |
Fixing Centres LxW | 35 x 37 |
Fixing Hole Diameter | 4.2mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 1000000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Capability | 4 x Pr for 5 secs |
Power Rating with Heatsink | 100W |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 0.55°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
Through Hole Resistor, Rph 100 Series, 2.2 Ohm, 10 W, 5%, 1.9 Kv Rohs Compliant: Yes |Vishay RPH100V2R200JB | Newark Electronics |
Resistor, 2.2 Ohm, ± 5%, 100 W, Thick Film, High Power, Screw | Avnet America |
RESISTOR, 100W 2R2 | Farnell |
Resistor, 2.2 Ohm, � 5%, 100 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a RPH100V2R200JB?
Additional datasheets, footprints and schematics for RPH100V2R200JB are listed on our Part Details page. You can also find images and similar parts to RPH100V2R200JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPH100V2R200JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPH100V2R200JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPH100V2R200JB fall under?
The RPH100V2R200JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RPH100V2R200JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPH100V2R200JB you can contact the distributor directly for product support, shipping queries etc.
Is the RPH100V2R200JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPH100V2R200JB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RPH100V2R200JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPH100V2R200JB often in real-time on the comparison pages.
What if I can't find stock of RPH100V2R200JB?
You can fill out our help required form which you can use to request a quote for RPH100V2R200JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.