RPH100V1R000JB Resistors by Vishay Intertechnology

RESISTOR 100W 1R

Status: Unknown
Series: RPH 100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.27

Distributor Stock
Logo for RS
RS
from US$32.23
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$36.46
-
Buy Now
Logo for element14
element14
from US$39.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$30.27
-
Buy Now
Logo for Farnell
Farnell
from US$37.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1ohm
Product Range RPH 100 Series
Power Rating 100W
Resistance Tolerance ± 5%
Resistor Terminals Screw
Voltage Rating 1.9kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Element Limiting Voltage 1900V
External Depth 21.6mm
External Length / Height 65.5mm
External Width 46.7mm
Fixing Centres LxW 35 x 37
Fixing Hole Diameter 4.2mm
Full Power Rating Temperature 25°C
Insulation Resistance 1000000Mohm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Capability 4 x Pr for 5 secs
Power Rating with Heatsink 100W
Resistor Mounting Panel
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Thermal Resistance 0.55°C/W
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

RPH100 Power Resistor 100W 1R | RS
Rph 100 1U 5% V Bo5 E /Box |Vishay RPH100V1R000JB | Newark Electronics
Resistor, 1 Ohm, ± 5%, 100 W, Thick Film, High Power, Screw | Avnet America
1 OHM 100W 5% | TTI Europe
RESISTOR, 100W 1R | Farnell
Resistor, 1 Ohm, � 5%, 100 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RPH100V1R000JB?

Additional datasheets, footprints and schematics for RPH100V1R000JB are listed on our Part Details page. You can also find images and similar parts to RPH100V1R000JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RPH100V1R000JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPH100V1R000JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RPH100V1R000JB fall under?

The RPH100V1R000JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RPH100V1R000JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RPH100V1R000JB you can contact the distributor directly for product support, shipping queries etc.

Is the RPH100V1R000JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RPH100V1R000JB have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for RPH100V1R000JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RPH100V1R000JB often in real-time on the comparison pages.

What if I can't find stock of RPH100V1R000JB?

You can fill out our help required form which you can use to request a quote for RPH100V1R000JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay