Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$172.53
Contact Configuration | SPST-NO |
---|---|
Load Current | 40A |
Operating Voltage Max | 130VAC |
Relay Mounting | Panel |
Relay Terminals | Cage Clamp |
Switching Mode | AC Switch |
Operating Voltage Min | 90VAC |
RoHS Compliant | Yes |
Controller, 40 A (RMS) (Max.), 90 mA (RMS) (Min.), 90 to 130 VAC, 2500 V (RMS) | Sensata - Crydom RPC1240 | RS Americas |
Solid State Relay, 40A, 90-130V, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
PC SSR PM 120VAC/40A POTENTIOM | TTI Europe |
Solid State Relays - Industrial Mount SS Prop. Controller 130V AC 40 AMP | Sager |
Auxiliary Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a RPC1240?
Additional datasheets, footprints and schematics for RPC1240 are listed on our Part Details page. You can also find images and similar parts to RPC1240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPC1240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPC1240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPC1240 fall under?
The RPC1240 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to RPC1240 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPC1240 you can contact the distributor directly for product support, shipping queries etc.
Is the RPC1240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPC1240 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Carlton-Bates and TTI Europe have stock available or on a lead time for RPC1240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPC1240 often in real-time on the comparison pages.
What if I can't find stock of RPC1240?
You can fill out our help required form which you can use to request a quote for RPC1240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.