Status: | Unknown |
---|---|
Series: | RPA60-FW Series |
RoHS: | Unknown |
Prices starting from US$47.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.25
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.47
|
106
in stock
|
Buy Now | |
Sager
from US$53.57
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$47.80
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$53.03
|
48
in stock
|
Buy Now | |
Future Electronics
from US$62.76
|
10
in stock
|
Buy Now | |
RS Americas
from US$60.50
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$58.49
|
4
in stock
|
Buy Now | |
Rutronik
from US$70.23
|
-
|
Buy Now | |
element14
from US$73.53
|
-
|
Buy Now | |
Distrelec
from US$71.77
|
-
|
Buy Now | |
Richardson RFPD
from US$50.30
|
-
|
Buy Now | |
Farnell
from US$68.96
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA60-FW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 16.8mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole 60W 9-36Vin 12Vout 5A | Sager |
DC/DC Conv 9-36:12V 5A 1,5kV | Schukat Electronic |
DC/DC Converter Isolated 12V 60W | RS |
CONV DC/DC 60W 9-36VIN 12VOUT THT 2x1"" | Future Electronics |
DC-DC Converter, 2"x1" 1.5kV reg, 4:1, Single Out, 60W, 12V Out, RPA60-FW Ser | RECOM Power Inc. RPA60-2412SFW/P | RS Americas |
Dc-Dc Converter, 12V, 5A | Newark Electronics |
DC/DC Mod 9-36V to 12V 60W 1.5kV THT | Rutronik |
Recom DC/DC Converter 9 ... 36V 12V 5A 60W | Distrelec |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RPA60-2412SFW/P?
Additional datasheets, footprints and schematics for RPA60-2412SFW/P are listed on our Part Details page. You can also find images and similar parts to RPA60-2412SFW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA60-2412SFW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA60-2412SFW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA60-2412SFW/P fall under?
The RPA60-2412SFW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA60-2412SFW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA60-2412SFW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA60-2412SFW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA60-2412SFW/P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, Chip One Stop, Schukat Electronic and RS have stock available or on a lead time for RPA60-2412SFW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA60-2412SFW/P often in real-time on the comparison pages.
What if I can't find stock of RPA60-2412SFW/P?
You can fill out our help required form which you can use to request a quote for RPA60-2412SFW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.