Status: | Unknown |
---|---|
Series: | RPA30-AW Series |
RoHS: | Unknown |
Prices starting from US$40.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.50
|
8
in stock
|
Buy Now | |
Sager
from US$42.74
|
180
in stock
|
Buy Now | |
Schukat Electronic
from US$42.30
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$42.20
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.05
|
9
in stock
|
Buy Now | |
element14
from US$82.45
|
8
in stock
|
Buy Now | |
Farnell
from US$45.06
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$46.74
|
-
|
Buy Now | |
Future Electronics
from US$44.38
|
-
|
Buy Now | |
RS Americas
from US$48.35
|
-
|
Buy Now | |
Richardson RFPD
from US$40.15
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA30-AW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2019) |
Isolated DC/DC Converters - Through Hole 30W 9-36Vin 5Vout 6A | Sager |
DC/DC Conv 9-36:5V 6A 1,6kV | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 30W | RS |
Dc-Dc Converter, 5V, 6A | Newark Electronics |
CONV DC/DC 30W 9-36VIN 05VOUT THT 1x1"" | Future Electronics |
DC-DC Converter, 1"x1" 1.6kV reg, 4:1,Single Out, 30W, 5V Out, RPA30-AW Ser | RECOM Power Inc. RPA30-2405SAW/P | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RPA30-2405SAW/P?
Additional datasheets, footprints and schematics for RPA30-2405SAW/P are listed on our Part Details page. You can also find images and similar parts to RPA30-2405SAW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA30-2405SAW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA30-2405SAW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA30-2405SAW/P fall under?
The RPA30-2405SAW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA30-2405SAW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA30-2405SAW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA30-2405SAW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA30-2405SAW/P have stock available?
Authorised distributors including Sager, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for RPA30-2405SAW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA30-2405SAW/P often in real-time on the comparison pages.
What if I can't find stock of RPA30-2405SAW/P?
You can fill out our help required form which you can use to request a quote for RPA30-2405SAW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.