Status: | Unknown |
---|---|
Series: | RPA200H Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 200W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 8.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA200H Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 137.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Half Brick |
DC / DC Converter Mounting | Through Hole |
Width | 60.6mm |
Height | 13mm |
Depth | 63.1mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC Mod 16.8-137.5V to 24V 4.24kV THT | Rutronik |
DC/DC Converter Isolated 24V 100W | RS |
Dc-Dc Converter, 24V, 8.5A | Newark Electronics |
RPA200H-RUW Series 24 Vout 8.5 A 200 W Isolated Module DC/DC Converter | Future Electronics |
Isolated DC/DC Converters - Through Hole 200W 16.8-137.5Vin 24Vout 8.5A HB | Sager |
Where can I find additional details, specifications and documents for a RPA200H-11024SRUW/P?
Additional datasheets, footprints and schematics for RPA200H-11024SRUW/P are listed on our Part Details page. You can also find images and similar parts to RPA200H-11024SRUW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA200H-11024SRUW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA200H-11024SRUW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA200H-11024SRUW/P fall under?
The RPA200H-11024SRUW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA200H-11024SRUW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA200H-11024SRUW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA200H-11024SRUW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA200H-11024SRUW/P have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for RPA200H-11024SRUW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA200H-11024SRUW/P often in real-time on the comparison pages.
What if I can't find stock of RPA200H-11024SRUW/P?
You can fill out our help required form which you can use to request a quote for RPA200H-11024SRUW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.