Status: | Unknown |
---|---|
Series: | RPA100H Series |
RoHS: | Unknown |
Prices starting from US$198.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$209.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$238.27
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$228.00
|
5
in stock
|
Buy Now | |
Rutronik
from US$277.34
|
-
|
Buy Now | |
Newark Electronics
from US$253.72
|
-
|
Buy Now | |
Future Electronics
from US$215.50
|
-
|
Buy Now | |
element14
from US$256.49
|
-
|
Buy Now | |
Richardson RFPD
from US$198.34
|
-
|
Buy Now | |
Sager
from US$216.14
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 8.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA100H Series |
Input Voltage DC Min | 16.8V |
Input Voltage DC Max | 137.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Half Brick |
DC / DC Converter Mounting | Through Hole |
Width | 60.6mm |
Height | 13mm |
Depth | 63.1mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC-DC Regulated Power Supply Module | Rapid Electronics |
DC/DC Mod 16.8-137.5V to 12V 4.24kV THT | Rutronik |
Dc-Dc Converter, 12V, 8.5A | Newark Electronics |
Isolated Module DC DC Converter 1 Output 12V 8.5A 16.8V - 137.5V Input | Future Electronics |
DC-DC CONVERTER, 12V, 8.5A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 100W 16.8-137.5Vin 12Vout 8.5A HB | Sager |
Where can I find additional details, specifications and documents for a RPA100H-11012SRUW/P?
Additional datasheets, footprints and schematics for RPA100H-11012SRUW/P are listed on our Part Details page. You can also find images and similar parts to RPA100H-11012SRUW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA100H-11012SRUW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA100H-11012SRUW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA100H-11012SRUW/P fall under?
The RPA100H-11012SRUW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA100H-11012SRUW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA100H-11012SRUW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA100H-11012SRUW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA100H-11012SRUW/P have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RPA100H-11012SRUW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA100H-11012SRUW/P often in real-time on the comparison pages.
What if I can't find stock of RPA100H-11012SRUW/P?
You can fill out our help required form which you can use to request a quote for RPA100H-11012SRUW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.