Status: | Unknown |
---|---|
Series: | RP73 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
TE Store
from US$1.40
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 102ohm |
Product Range | RP73 Series |
Voltage Rating | 200V |
Resistor Element Material | Thin Film |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Rp 2B 102R 0.1% 15Ppm Cut Length |Holsworthy Te Connectivity RP73D2B102RBTG | Newark Electronics |
Thin Film Res.-SMD RP 2B 102R 0.1% 15PPM CUT | Rapid Electronics |
SMD Chip Resistor, 102 Ohm, ± 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, High Power Precision | Avnet America |
RES, 102R, 0.1%, 0.25W, 1206, THIN FILM | element14 |
Special Order: RP 2B 102R 0.1% 15PPM CUT LENGTH Resistance Value: 102 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 102 Ω Thin Film Precision Resistor .1 % | Part Number: RP73D2B102RBTG | Internal Number: 8-1879255-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RP73D2B102RBTG?
Additional datasheets, footprints and schematics for RP73D2B102RBTG are listed on our Part Details page. You can also find images and similar parts to RP73D2B102RBTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP73D2B102RBTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73D2B102RBTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP73D2B102RBTG fall under?
The RP73D2B102RBTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RP73D2B102RBTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP73D2B102RBTG you can contact the distributor directly for product support, shipping queries etc.
Is the RP73D2B102RBTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP73D2B102RBTG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for RP73D2B102RBTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP73D2B102RBTG often in real-time on the comparison pages.
What if I can't find stock of RP73D2B102RBTG?
You can fill out our help required form which you can use to request a quote for RP73D2B102RBTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.