Status: | Unknown |
---|---|
Series: | RP30-FW Series |
RoHS: | Unknown |
Prices starting from US$70.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.02
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$70.89
|
9
in stock
|
Buy Now | |
Rutronik
from US$90.77
|
-
|
Buy Now | |
Newark Electronics
from US$89.06
|
-
|
Buy Now | |
Future Electronics
from US$81.37
|
-
|
Buy Now | |
RS Americas
from US$102.20
|
-
|
Buy Now | |
element14
from US$96.91
|
-
|
Buy Now | |
Sager
from US$80.51
|
-
|
Buy Now | |
Farnell
from US$90.38
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP30-FW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 91% |
External Depth | 10.2mm |
External Length / Height | 50.8mm |
External Width | 25.4mm |
Isolation Voltage | 1.6kV |
Operating Temperature Max | +55°C |
Operating Temperature Min | -40°C |
Power Rating | 30W |
DC/DC converter,9-36Vin,5Vout 6A,30W | RS |
DC/DC Conv 9-36V:5V 6000mA 30W 2x1inch | Schukat Electronic |
DC/DC Mod 9-36V to 05V 30W 1.6kV THT | Rutronik |
Dc-Dc Converter, 5V, 6A | Newark Electronics |
RP30-FW Series 30 W Single Output 5 V 2x1" DC/DC Converter" | Future Electronics |
DC/DC CONVERTER | RS Americas |
CONVERTER, DC/DC, 30W, 05V, 2"X1" | element14 |
Isolated DC/DC Converters - Through Hole 30W DC/DC 1.6kV REG 4:1 9-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP30-2405SFW?
Additional datasheets, footprints and schematics for RP30-2405SFW are listed on our Part Details page. You can also find images and similar parts to RP30-2405SFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP30-2405SFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP30-2405SFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP30-2405SFW fall under?
The RP30-2405SFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP30-2405SFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP30-2405SFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP30-2405SFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP30-2405SFW have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RP30-2405SFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP30-2405SFW often in real-time on the comparison pages.
What if I can't find stock of RP30-2405SFW?
You can fill out our help required form which you can use to request a quote for RP30-2405SFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.