Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.01
|
90
in stock
|
Buy Now | |
Richardson RFPD
from US$11.72
|
405
in stock
|
Buy Now | |
Distrelec
from US$14.34
|
262
in stock
|
Buy Now | |
Schukat Electronic
from US$11.64
|
46
in stock
|
Buy Now | |
element14
from US$12.69
|
43
in stock
|
Buy Now | |
Farnell
from US$12.38
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.24
|
2
in stock
|
Buy Now | |
Rutronik
from US$14.44
|
-
|
Buy Now | |
Newark Electronics
from US$12.78
|
-
|
Buy Now | |
Future Electronics
from US$12.26
|
-
|
Buy Now | |
RS Americas
from US$13.67
|
-
|
Buy Now | |
Sager
from US$11.12
|
-
|
Buy Now |
DC / DC Converter Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Width | 7.05mm |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Recom DC/DC Converter 21.6 ... 26.4V 24V 42mA 1W | Distrelec |
DC/DC Converter Isolated 24V 42mA 1W | RS |
DC/DC Conv 24V:24V 42mA 1W SIP7 | Schukat Electronic |
DC-DC CONVERTER, 24V, 0.042A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 24V to 24V 1W 5.2kV 5.2kV THT | Rutronik |
Dc/Dc Converter, 1W, 24V, 0.042A, Sip | Newark Electronics |
Isolated DC/DC Converters 1W DC/DC 5.2kV UNREG 24Vin 24Vout | Future Electronics |
1W DC/DC-CONVERTER ECONOLINE SIP7 5.2KV UNREG | RECOM Power Inc. RP-2424S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 24Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RP-2424S?
Additional datasheets, footprints and schematics for RP-2424S are listed on our Part Details page. You can also find images and similar parts to RP-2424S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-2424S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-2424S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-2424S fall under?
The RP-2424S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-2424S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-2424S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-2424S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-2424S have stock available?
Authorised distributors including Richardson RFPD, Distrelec, RS, Schukat Electronic and element14 have stock available or on a lead time for RP-2424S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-2424S often in real-time on the comparison pages.
What if I can't find stock of RP-2424S?
You can fill out our help required form which you can use to request a quote for RP-2424S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.