Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
Prices starting from US$10.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.69
|
No stock
|
Buy Now | |
Sager
from US$11.01
|
970
in stock
|
Buy Now | |
Rutronik
from US$13.58
|
400
in stock
|
Buy Now | |
Schukat Electronic
from US$11.64
|
315
in stock
|
Buy Now | |
Future Electronics
from US$12.08
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.18
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$12.96
|
-
|
Buy Now | |
RS Americas
from US$13.52
|
-
|
Buy Now | |
Farnell
from US$10.71
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 82% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 5.2kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 24Vin 5Vout | Sager |
DC/DC Mod 24V to 05V 1W 5.2kV 5.2kV THT | Rutronik |
DC/DC Conv 24V:15V 200mA 1W SIP7 | Schukat Electronic |
RP Series 1 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,24Vin,5Vout 200mA,1W | RS |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
Recom Isolated DC-DC Converter, Vout 5V dc, I/O isolation 5200V dc | RECOM Power Inc. RP-2405S | RS Americas |
Where can I find additional details, specifications and documents for a RP-2405S?
Additional datasheets, footprints and schematics for RP-2405S are listed on our Part Details page. You can also find images and similar parts to RP-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-2405S fall under?
The RP-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-2405S have stock available?
Authorised distributors including Sager, Rutronik, Schukat Electronic, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for RP-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-2405S often in real-time on the comparison pages.
What if I can't find stock of RP-2405S?
You can fill out our help required form which you can use to request a quote for RP-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.