Status: | Unknown |
---|---|
Series: | RP15-FW Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP15-FW Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 18-75V to 05V 15W 1.6kV THT | Rutronik |
DC-DC converter RP15-4805SFW, 5V 15W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant: Yes |Recom Power RP15-4805SFW | Newark Electronics |
RP15-FW Series 15 W Single Output 5 V 2x1" DC/DC Converter" | Future Electronics |
Recom Iso DC-DC Converter, Vin 18 to 75V dc, Vout 5V dc, I/O isolation 1600V dc | RECOM Power Inc. RP15-4805SFW | RS Americas |
Isolated DC/DC Converters - Through Hole 15W DC/DC 1.6kV REG 4:1 18-75Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP15-4805SFW?
Additional datasheets, footprints and schematics for RP15-4805SFW are listed on our Part Details page. You can also find images and similar parts to RP15-4805SFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP15-4805SFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP15-4805SFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP15-4805SFW fall under?
The RP15-4805SFW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP15-4805SFW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP15-4805SFW you can contact the distributor directly for product support, shipping queries etc.
Is the RP15-4805SFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP15-4805SFW have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RP15-4805SFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP15-4805SFW often in real-time on the comparison pages.
What if I can't find stock of RP15-4805SFW?
You can fill out our help required form which you can use to request a quote for RP15-4805SFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.