Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.71
|
108
in stock
|
Buy Now | |
Schukat Electronic
from US$11.65
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.25
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$12.96
|
-
|
Buy Now | |
Future Electronics
from US$12.00
|
-
|
Buy Now | |
RS Americas
from US$17.95
|
-
|
Buy Now | |
element14
from US$14.35
|
-
|
Buy Now | |
Sager
from US$11.12
|
-
|
Buy Now | |
Farnell
from US$13.50
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA IEC 60601 UL |
Input Voltage | 15V |
DC/DC converter,15Vin,5Vout 200mA,1W | RS |
DC/DC Conv 15V:5V 200mA 1W SIP7 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
RP Series 1 W 5 V Single Output Through Hole DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 13.5 to 16.5V dc, Vout 5V dc, I/O isolation 2600V ac | RECOM Power Inc. RP-1505S | RS Americas |
DC/DC CONV, 1W, 5V, 0.2A, SIP | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 15Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RP-1505S?
Additional datasheets, footprints and schematics for RP-1505S are listed on our Part Details page. You can also find images and similar parts to RP-1505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-1505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-1505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-1505S fall under?
The RP-1505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-1505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-1505S you can contact the distributor directly for product support, shipping queries etc.
Is the RP-1505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-1505S have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for RP-1505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-1505S often in real-time on the comparison pages.
What if I can't find stock of RP-1505S?
You can fill out our help required form which you can use to request a quote for RP-1505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.