Status: | Unknown |
---|---|
Series: | RP12 |
RoHS: | Compliant |
Conductive plastic potentiometer technology. Infinite resolution |
Anodized light alloy housing |
Stainless steel floating shaft |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Linear Displacement Sensor, 50Mm, 10G | Newark Electronics |
Analog Linear Type Displacement Sensor Flange Mount Bulk | Avnet America |
4.7K OHM 10% MULTI TURN | TTI Europe |
Where can I find additional details, specifications and documents for a RP12050L472BWB?
Additional datasheets, footprints and schematics for RP12050L472BWB are listed on our Part Details page. You can also find images and similar parts to RP12050L472BWB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP12050L472BWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP12050L472BWB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP12050L472BWB fall under?
The RP12050L472BWB is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Linear Displacement Sensors.
Can I view similar or alternative parts?
You can view similar parts to RP12050L472BWB when available in the Linear Displacement Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP12050L472BWB you can contact the distributor directly for product support, shipping queries etc.
Is the RP12050L472BWB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RP12050L472BWB have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RP12050L472BWB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP12050L472BWB often in real-time on the comparison pages.
What if I can't find stock of RP12050L472BWB?
You can fill out our help required form which you can use to request a quote for RP12050L472BWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.