Linear Displacement Sensors
Parts from Linear Displacement Sensors Category
LINEAR DISPLACEMENT SENSOR, 6.35MM; Transducer Function:Linear Position; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Output Impedance:420ohm; LVDT Type:AC; Transducer Output Type:Voltage RoHS Compliant: Yes
LINEAR POSITION TRANSDUCER; Transducer Function:Linear Position; Power Rating:-; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Output Impedance:-; LVDT Type:-; Transducer Output Type:-; Product Range:MLT Series RoHS Compliant: Yes
LVDT, SPRING LOADED, VOLTAGE TRANSFORMER; Transducer Function:Voltage Transformer; Power Rating:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Output Impedance:-; LVDT Type:Spring Loaded; Transducer Output Type:-
LVDT, AC, LINEAR MOTION, 5 KOHM; Transducer Function:Linear Position; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Output Impedance:5kohm; LVDT Type:AC; Transducer Output Type:Voltage RoHS Compliant: Yes
LVDT, AC, LINEAR MOTION, 375 OHM; Transducer Function:Linear Position; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Output Impedance:375ohm; LVDT Type:AC; Transducer Output Type:Voltage
LVDT, AC, LINEAR MOTION, 485 OHM; Transducer Function:Linear Motion; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Output Impedance:485ohm; LVDT Type:AC; Transducer Output Type:Voltage RoHS Compliant: Yes
LVDT, AC, LINEAR MOTION, 200 OHM; Transducer Function:Linear Motion; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Output Impedance:200ohm; LVDT Type:AC; Transducer Output Type:Voltage RoHS Compliant: Yes
LVDT, AC, LINEAR MOTION, 810 OHM; Transducer Function:Linear Motion; Power Rating:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Output Impedance:810ohm; LVDT Type:AC; Transducer Output Type:Voltage RoHS Compliant: Yes
LINEAR POSITION TRANSDUCER; Transducer Function:-; Power Rating:-; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Output Impedance:-; LVDT Type:-; Transducer Output Type:-; Dielectric Withstand Voltage:1kV RoHS Compliant: Yes
LINEAR DISPLACEMENT SENSOR, 25MM, 10G; Transducer Function:Linear Position; Power Rating:500mW; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Output Impedance:1kohm; LVDT Type:-; Transducer Output Type:- RoHS Compliant: Yes
LINEAR DISPLACEMENT SENSOR, 50MM, 10G; Transducer Function:Linear Position; Power Rating:1W; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Output Impedance:1kohm; LVDT Type:-; Transducer Output Type:- RoHS Compliant: Yes
LINEAR DISPLACEMENT SENSOR, 75MM, 10G; Transducer Function:Linear Position; Power Rating:1.5W; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Output Impedance:1kohm; LVDT Type:-; Transducer Output Type:- RoHS Compliant: Yes
LINEAR DISPLACEMENT SENSOR, 100MM, 10G; Transducer Function:Linear Position; Power Rating:2W; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Output Impedance:1kohm; LVDT Type:-; Transducer Output Type:- RoHS Compliant: Yes
LINEAR DISPLACEMENT SENSOR, 150MM, 10G; Transducer Function:Linear Position; Power Rating:3W; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Output Impedance:1kohm; LVDT Type:-; Transducer Output Type:- RoHS Compliant: Yes