Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.46
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 84% |
External Depth | 10.2mm |
External Length / Height | 50.8mm |
External Width | 25.4mm |
Isolation Voltage | 1.6kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Power Rating | 10W |
RP10-EW Series 10 W Single Output 5 V 2x1" DC/DC Converter" | Future Electronics |
DC/DC Conv 9-36V:5V 2000mA 10W DIP24 | Schukat Electronic |
DC/DC,Reg,9-36Vin,5Vout 2A,10W,1.6kV | RS |
DC-DC Converter, Vin 9-36VDC, Vout 5VDC, I/O isolation, 1600VDC, RP10-EW series | RECOM Power Inc. RP10-2405SEW | RS Americas |
Isolated DC/DC Converters - Through Hole 10W DC/DC 1.6kV REG 4:1 9-36Vin 5Vout | Sager |
Dc-Dc Converter, 5V, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a RP10-2405SEW?
Additional datasheets, footprints and schematics for RP10-2405SEW are listed on our Part Details page. You can also find images and similar parts to RP10-2405SEW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP10-2405SEW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP10-2405SEW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP10-2405SEW fall under?
The RP10-2405SEW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP10-2405SEW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP10-2405SEW you can contact the distributor directly for product support, shipping queries etc.
Is the RP10-2405SEW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP10-2405SEW have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, RS Americas and Sager have stock available or on a lead time for RP10-2405SEW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP10-2405SEW often in real-time on the comparison pages.
What if I can't find stock of RP10-2405SEW?
You can fill out our help required form which you can use to request a quote for RP10-2405SEW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.