Status: | Unknown |
---|---|
Series: | RP Series |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.55
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$7.05
|
675
in stock
|
Buy Now | |
Schukat Electronic
from US$11.64
|
47
in stock
|
Buy Now | |
Rutronik
from US$14.44
|
-
|
Buy Now | |
Newark Electronics
from US$12.47
|
-
|
Buy Now | |
Future Electronics
from US$12.31
|
-
|
Buy Now | |
RS Americas
from US$13.52
|
-
|
Buy Now | |
element14
from US$14.33
|
-
|
Buy Now | |
Richardson RFPD
from US$11.28
|
-
|
Buy Now | |
Sager
from US$11.12
|
-
|
Buy Now | |
Farnell
from US$13.34
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RP Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 82% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 5.2kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 5V:+/-12V 1W SIP7 | Schukat Electronic |
RP-0512D unregulated DC-DC,+/-12V 1W | RS |
DC/DC Mod 05V to +/-12V 1W 5.2kV THT | Rutronik |
Dc/Dc Converter, 1W, +/-12V, 0.042A, Sip | Newark Electronics |
RP Series 1 W Dual Output -12 / 12 V DC/DC Converter - SIP-7 | Future Electronics |
DC-DC Converter, Out -12, +12VDC, In 5VDC, Thru-Hole, Encapsulated, Medical, 1W | RECOM Power Inc. RP-0512D | RS Americas |
DC/DC, UNREG, 05V, +/-12V, DUAL, SIP7 | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 5Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a RP-0512D?
Additional datasheets, footprints and schematics for RP-0512D are listed on our Part Details page. You can also find images and similar parts to RP-0512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-0512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-0512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-0512D fall under?
The RP-0512D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-0512D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-0512D you can contact the distributor directly for product support, shipping queries etc.
Is the RP-0512D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-0512D have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, RS, Rutronik and Newark Electronics have stock available or on a lead time for RP-0512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-0512D often in real-time on the comparison pages.
What if I can't find stock of RP-0512D?
You can fill out our help required form which you can use to request a quote for RP-0512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.