Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.86
|
No stock
|
Buy Now | |
Sager
from US$11.52
|
122
in stock
|
Buy Now | |
Schukat Electronic
from US$12.19
|
21
in stock
|
Buy Now | |
Rutronik
from US$15.09
|
-
|
Buy Now | |
Newark Electronics
from US$13.04
|
-
|
Buy Now | |
Future Electronics
from US$12.88
|
-
|
Buy Now | |
RS Americas
from US$13.65
|
-
|
Buy Now | |
element14
from US$15.96
|
-
|
Buy Now | |
Richardson RFPD
from US$11.83
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 5Vin 5Vout | Sager |
DC/DC Conv 5V:5V 200mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 05V to 05V 1W 5.2kV 5.2kV THT | Rutronik |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
1W DC/DC-Converter 'ECONOLINE' SIP7 5.2kV unreg | Future Electronics |
DC-DC Converter, SIP7, 5.2kV unreg, Single Output, 1W, 5V Out, RP Series | RECOM Power Inc. RP-0505S/P | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC-DC CONVERTER, 5V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a RP-0505S/P?
Additional datasheets, footprints and schematics for RP-0505S/P are listed on our Part Details page. You can also find images and similar parts to RP-0505S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-0505S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-0505S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-0505S/P fall under?
The RP-0505S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RP-0505S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-0505S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RP-0505S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-0505S/P have stock available?
Authorised distributors including Sager, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RP-0505S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-0505S/P often in real-time on the comparison pages.
What if I can't find stock of RP-0505S/P?
You can fill out our help required form which you can use to request a quote for RP-0505S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.