Status: | Unknown |
---|---|
Series: | ROM Series |
RoHS: | Unknown |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.32
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$6.16
|
84
in stock
|
Buy Now | |
Future Electronics
from US$6.65
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
-
|
Buy Now | |
RS Americas
from US$7.96
|
-
|
Buy Now | |
Richardson RFPD
from US$5.96
|
-
|
Buy Now | |
Sager
from US$5.87
|
-
|
Buy Now | |
Farnell
from US$7.55
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROM Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.05mm |
Height | 7.7mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
External Depth | 11.5mm |
External Length / Height | 7.7mm |
External Width | 6.05mm |
Isolation Voltage | 3kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
ROM-1212S isolated DC-DC,12V 1W | RS |
DC/DC Conv 12V:12V 1W SIP4 | Schukat Electronic |
ROM Series 1 W Single Output 12 V DC/DC Converter - SIP-4 | Future Electronics |
Dc/Dc Converter, 1W, 12V, 0.083A, Sip | Newark Electronics |
DC-DC Converter, Out 12VDC, In 12VDC, Thru-Hole, Encapsulated, Medical, 1W, 1 | RECOM Power Inc. ROM-1212S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 12Vin 12Vout | Sager |
DC/DC, UNREG, 1W, 3KV, 12V, SIP4 | Farnell |
Where can I find additional details, specifications and documents for a ROM-1212S?
Additional datasheets, footprints and schematics for ROM-1212S are listed on our Part Details page. You can also find images and similar parts to ROM-1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROM-1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROM-1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROM-1212S fall under?
The ROM-1212S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROM-1212S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROM-1212S you can contact the distributor directly for product support, shipping queries etc.
Is the ROM-1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROM-1212S have stock available?
Authorised distributors including RS, Schukat Electronic, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for ROM-1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROM-1212S often in real-time on the comparison pages.
What if I can't find stock of ROM-1212S?
You can fill out our help required form which you can use to request a quote for ROM-1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.