Status: | Unknown |
---|---|
Series: | ROM Series |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.03
|
279
in stock
|
Buy Now | |
Sager
from US$5.81
|
82
in stock
|
Buy Now | |
Schukat Electronic
from US$6.16
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
6
in stock
|
Buy Now | |
Rutronik
from US$7.19
|
-
|
Buy Now | |
Newark Electronics
from US$7.38
|
-
|
Buy Now | |
Future Electronics
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$7.96
|
-
|
Buy Now | |
element14
from US$7.77
|
-
|
Buy Now | |
Richardson RFPD
from US$5.96
|
-
|
Buy Now | |
Farnell
from US$8.18
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROM Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.05mm |
Height | 7.7mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
External Depth | 11.5mm |
External Length / Height | 7.7mm |
External Width | 6.05mm |
Isolation Voltage | 3kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
ROM-0505S isolated DC-DC,5V 1W | RS |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 5Vin 5Vout | Sager |
DC/DC Conv 5V:5V 1W SIP4 | Schukat Electronic |
DC/DC Mod 05V to 05V 1W 3kV 3kV THT | Rutronik |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
ROM Series 1 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
DC-DC Converter, Out 5VDC, In 5VDC, Thru-Hole, Encapsulated, Medical, 1W, 1 | RECOM Power Inc. ROM-0505S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ROM-0505S?
Additional datasheets, footprints and schematics for ROM-0505S are listed on our Part Details page. You can also find images and similar parts to ROM-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROM-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROM-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROM-0505S fall under?
The ROM-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROM-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROM-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the ROM-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROM-0505S have stock available?
Authorised distributors including RS, Sager, Schukat Electronic, Chip One Stop and Rutronik have stock available or on a lead time for ROM-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROM-0505S often in real-time on the comparison pages.
What if I can't find stock of ROM-0505S?
You can fill out our help required form which you can use to request a quote for ROM-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.