Status: | Unknown |
---|---|
Series: | ROL Series |
RoHS: | Unknown |
Prices starting from US$5.92
No. of Outputs | 1 Output |
---|---|
Output Power Max | 500mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROL Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN UL |
DC/DC Conv 5V:5V 0,5W SIP4 unreg | Schukat Electronic |
DC/DC Mod 05V to 05V 0.5W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, 5V, 0.1A, Sip | Newark Electronics |
ROL Series 5 V 100 mA 0.5 W Single Output DC/DC Converter | Future Electronics |
DC-DC CONVERTER, 5V, 0.1A | element14 |
Isolated DC/DC Converters - Through Hole 0.50W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a ROL-0505S?
Additional datasheets, footprints and schematics for ROL-0505S are listed on our Part Details page. You can also find images and similar parts to ROL-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROL-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROL-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROL-0505S fall under?
The ROL-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROL-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROL-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the ROL-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROL-0505S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for ROL-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROL-0505S often in real-time on the comparison pages.
What if I can't find stock of ROL-0505S?
You can fill out our help required form which you can use to request a quote for ROL-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.