Status: | Unknown |
---|---|
Series: | ROE Series |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.59
|
114
in stock
|
Buy Now | |
Schukat Electronic
from US$3.00
|
624
in stock
|
Buy Now | |
Sager
from US$2.84
|
353
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.37
|
26
in stock
|
Buy Now | |
Distrelec
from US$3.29
|
24
in stock
|
Buy Now | |
Rutronik
from US$3.50
|
-
|
Buy Now | |
Newark Electronics
from US$3.14
|
-
|
Buy Now | |
Future Electronics
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$3.14
|
-
|
Buy Now | |
element14
from US$3.87
|
-
|
Buy Now | |
Richardson RFPD
from US$2.91
|
-
|
Buy Now | |
Farnell
from US$3.70
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROE Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
DC/DC Conv 24V:05V 200mA 1WSIP4 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 1W 24Vin 5Vout 200mA SIP4 | Sager |
DC/DC Converter Isolated 5V 1W | RS |
RECOM ROE-2405S | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 24 ... 24V 5V 200mA 1W | Distrelec |
DC/DC Mod 24V to 05V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
1W DC/DC-CONVERTER 'ECONOLINE' SIP4 1KV UNREG | Future Electronics |
DC-DC Converter, SIP4, 1kV unreg, Single Output, 1W, 5V Out, ROE Series | RECOM Power Inc. ROE-2405S | RS Americas |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ROE-2405S?
Additional datasheets, footprints and schematics for ROE-2405S are listed on our Part Details page. You can also find images and similar parts to ROE-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROE-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROE-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROE-2405S fall under?
The ROE-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROE-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROE-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the ROE-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROE-2405S have stock available?
Authorised distributors including Schukat Electronic, Sager, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for ROE-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROE-2405S often in real-time on the comparison pages.
What if I can't find stock of ROE-2405S?
You can fill out our help required form which you can use to request a quote for ROE-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.