Status: | Unknown |
---|---|
Series: | ROE Series |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
485
in stock
|
Buy Now | |
Sager
from US$2.61
|
252
in stock
|
Buy Now | |
Schukat Electronic
from US$2.77
|
194
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.88
|
123
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
-
|
Buy Now | |
RS Americas
from US$3.09
|
-
|
Buy Now | |
element14
from US$3.57
|
-
|
Buy Now | |
Farnell
from US$3.39
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROE Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
Isolated DC/DC Converters - Through Hole 1W 12Vin 5Vout 200mA SIP4 | Sager |
DC/DC Conv 12V:05V 200mA 1WSIP4 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 1W | RS |
1W DC/DC-CONVERTER 'ECONOLINE' SIP4 1KV UNREG | Future Electronics |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
DC-DC Converter, SIP4, 1kV unreg, Single Output, 1W, 5V Out, ROE Series | RECOM Power Inc. ROE-1205S | RS Americas |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC/DC Mod 12V to 05V 1W 1kV 1kV THT | Rutronik |
Where can I find additional details, specifications and documents for a ROE-1205S?
Additional datasheets, footprints and schematics for ROE-1205S are listed on our Part Details page. You can also find images and similar parts to ROE-1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROE-1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROE-1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROE-1205S fall under?
The ROE-1205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROE-1205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROE-1205S you can contact the distributor directly for product support, shipping queries etc.
Is the ROE-1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROE-1205S have stock available?
Authorised distributors including Chip One Stop, Sager, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for ROE-1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROE-1205S often in real-time on the comparison pages.
What if I can't find stock of ROE-1205S?
You can fill out our help required form which you can use to request a quote for ROE-1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.