Status: | Unknown |
---|---|
Series: | ROE Series |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
63
in stock
|
Buy Now | |
Sager
from US$2.54
|
250
in stock
|
Buy Now | |
Rutronik
from US$3.23
|
168
in stock
|
Buy Now | |
Schukat Electronic
from US$2.77
|
146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.88
|
110
in stock
|
Buy Now | |
element14
from US$2.88
|
107
in stock
|
Buy Now | |
Farnell
from US$3.38
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$3.09
|
-
|
Buy Now | |
Distrelec
from US$3.35
|
-
|
Buy Now | |
Richardson RFPD
from US$2.68
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
Isolated DC/DC Converters - Through Hole 1W 5Vin 12Vout 84mA SIP4 | Sager |
DC/DC Mod 05V to 12V 1W 1kV 1kV THT | Rutronik |
DC/DC Conv 5V:12V 84mA 1WSIP4 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 12V, 0.084A | element14 |
DC/DC Converter Isolated 12V 1W | RS |
Dc-Dc Conv, Medical, 12V, 0.084A, Sip | Newark Electronics |
ROE Series 1 W 5 V Input Single Output 12 V Isolated DC/DC-Converter - SIP-4 | Future Electronics |
DC-DC Converter, SIP4, 1kV unreg, Single Output, 1W, 12V Out, ROE Series | RECOM Power Inc. ROE-0512S | RS Americas |
Recom DC/DC Converter 5 ... 5V 12V 84mA 1W | Distrelec |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ROE-0512S?
Additional datasheets, footprints and schematics for ROE-0512S are listed on our Part Details page. You can also find images and similar parts to ROE-0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROE-0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROE-0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROE-0512S fall under?
The ROE-0512S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROE-0512S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROE-0512S you can contact the distributor directly for product support, shipping queries etc.
Is the ROE-0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROE-0512S have stock available?
Authorised distributors including Sager, Rutronik, Schukat Electronic, Transfer Multisort Elektronik and element14 have stock available or on a lead time for ROE-0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROE-0512S often in real-time on the comparison pages.
What if I can't find stock of ROE-0512S?
You can fill out our help required form which you can use to request a quote for ROE-0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.