Status: | Unknown |
---|---|
Series: | ROE Series |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
373
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
13,598
in stock
|
Buy Now | |
Schukat Electronic
from US$2.50
|
3,340
in stock
|
Buy Now | |
element14
from US$3.08
|
1,338
in stock
|
Buy Now | |
Farnell
from US$3.15
|
1,198
in stock
|
Buy Now | |
Rutronik
from US$2.91
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
341
in stock
|
Buy Now | |
Sager
from US$2.35
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$3.28
|
146
in stock
|
Buy Now | |
RS Americas
from US$2.86
|
32
in stock
|
Buy Now | |
Richardson RFPD
from US$2.50
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ROE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Power Rating | 1W |
ROE Series 1 W 5 V Single Output DC-DC Converter | Future Electronics |
DC/DC Conv 5V:5V 1W SIP4 | Schukat Electronic |
CONVERTER, DC/DC, 1X O/P, 0.2A, 5V, 1W | element14 |
DC/DC Mod 05V to 05V 1W 1kV 1kV THT | Rutronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
Isolated DC/DC Converters - Through Hole 1W 5Vin 5VOUT DC/DC CONVERTER SIP4 | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom 10016268 ROE-0505S DC/DC Converter 5V In 5V Out | Rapid Electronics |
Recom 1W Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 5Vdc, I/O isolation 1000Vdc | RECOM Power Inc. ROE-0505S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ROE-0505S?
Additional datasheets, footprints and schematics for ROE-0505S are listed on our Part Details page. You can also find images and similar parts to ROE-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROE-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROE-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROE-0505S fall under?
The ROE-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ROE-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROE-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the ROE-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROE-0505S have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, Farnell and Rutronik have stock available or on a lead time for ROE-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROE-0505S often in real-time on the comparison pages.
What if I can't find stock of ROE-0505S?
You can fill out our help required form which you can use to request a quote for ROE-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.