Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 10mm |
---|---|
Length | 200mm |
Inner Diameter | - |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 10mm |
External Length / Height | 200mm |
Ferrite Case Style | Rod Core |
Material Grade | 4B1 |
Ferrite Core, Cylindrical | Newark Electronics |
FERRITE CORE, CYLINDRICAL | element14 |
Ferroxcube Ferrite Rod | Distrelec |
Where can I find additional details, specifications and documents for a ROD10/200-4B1?
Additional datasheets, footprints and schematics for ROD10/200-4B1 are listed on our Part Details page. You can also find images and similar parts to ROD10/200-4B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROD10/200-4B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROD10/200-4B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROD10/200-4B1 fall under?
The ROD10/200-4B1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ROD10/200-4B1 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROD10/200-4B1 you can contact the distributor directly for product support, shipping queries etc.
Is the ROD10/200-4B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROD10/200-4B1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ROD10/200-4B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROD10/200-4B1 often in real-time on the comparison pages.
What if I can't find stock of ROD10/200-4B1?
You can fill out our help required form which you can use to request a quote for ROD10/200-4B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.