Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.71
|
32
in stock
|
Buy Now | |
Rutronik
from US$6.80
|
-
|
Buy Now | |
Newark Electronics
from US$6.07
|
-
|
Buy Now | |
RS Americas
from US$6.73
|
-
|
Buy Now | |
element14
from US$6.15
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now | |
Farnell
from US$6.16
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 3.3V to 15V 1W 1kV 1kV THT | Rutronik |
DC/DC converter,3.3Vin,15Vout 66mA,1W | RS |
1W Dc/Dc-Converter Econoline Sip4 1Kv Unreg/Tube |Recom Power RO-3.315S | Newark Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63Vdc, Vout 15Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RO-3.315S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 3.3Vin 15Vout | Sager |
DC-DC CONVERTER, 15V, 0.066A | Farnell |
Where can I find additional details, specifications and documents for a RO-3.315S?
Additional datasheets, footprints and schematics for RO-3.315S are listed on our Part Details page. You can also find images and similar parts to RO-3.315S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-3.315S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-3.315S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-3.315S fall under?
The RO-3.315S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-3.315S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-3.315S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-3.315S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-3.315S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for RO-3.315S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-3.315S often in real-time on the comparison pages.
What if I can't find stock of RO-3.315S?
You can fill out our help required form which you can use to request a quote for RO-3.315S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.