Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.94
|
199
in stock
|
Buy Now | |
Schukat Electronic
from US$5.49
|
775
in stock
|
Buy Now | |
Sager
from US$5.05
|
252
in stock
|
Buy Now | |
Future Electronics
from US$5.21
|
42
in stock
|
Buy Now | |
Distrelec
from US$6.23
|
4
in stock
|
Buy Now | |
Rutronik
from US$6.80
|
-
|
Buy Now | |
Newark Electronics
from US$6.48
|
-
|
Buy Now | |
RS Americas
from US$6.38
|
-
|
Buy Now | |
element14
from US$6.85
|
-
|
Buy Now | |
Farnell
from US$5.10
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
External Depth | 11.5mm |
External Length / Height | 10mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 3.3V:5V 1W SIP4 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 3.3Vin 5Vout | Sager |
DC/DC converter,3.3Vin,5Vout 200mA,1W | RS |
RO Series 1 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
Recom DC/DC Converter 3 ... 3.6V 5V 200mA 1W | Distrelec |
DC/DC Mod 3.3V to 05V 1W 1kV 1kV THT | Rutronik |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
Recom 1W Iso DC-DC Converter, Vin 2.97 to 3.63Vdc, Vout 5Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RO-3.305S | RS Americas |
DC/DC, UNREG, 1W, 3.3V, 05V, SIP4 | element14 |
Where can I find additional details, specifications and documents for a RO-3.305S?
Additional datasheets, footprints and schematics for RO-3.305S are listed on our Part Details page. You can also find images and similar parts to RO-3.305S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-3.305S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-3.305S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-3.305S fall under?
The RO-3.305S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-3.305S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-3.305S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-3.305S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-3.305S have stock available?
Authorised distributors including Schukat Electronic, Sager, RS, Future Electronics and Distrelec have stock available or on a lead time for RO-3.305S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-3.305S often in real-time on the comparison pages.
What if I can't find stock of RO-3.305S?
You can fill out our help required form which you can use to request a quote for RO-3.305S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.