Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.52
|
53
in stock
|
Buy Now | |
Schukat Electronic
from US$5.45
|
850
in stock
|
Buy Now | |
Sager
from US$5.04
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.14
|
91
in stock
|
Buy Now | |
Rutronik
from US$6.37
|
42
in stock
|
Buy Now | |
Future Electronics
from US$5.09
|
42
in stock
|
Buy Now | |
Distrelec
from US$6.20
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$5.79
|
-
|
Buy Now | |
RS Americas
from US$6.28
|
-
|
Buy Now | |
Farnell
from US$6.72
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
External Depth | 11.5mm |
External Length / Height | 10mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 12V:5V 1W SIP4 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin 5Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,24Vin,5Vout 200mA,1W | RS |
DC/DC Mod 24V to 05V 1W 1kV 1kV THT | Rutronik |
RO Series 1 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
Recom DC/DC Converter 21.6 ... 26.4V 5V 200mA 1W | Distrelec |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
DC-DC Converter, 1W SGL 5V OUT SIP4 | RECOM Power Inc. RO-2405S | RS Americas |
DC/DC, UNREG, 1W, 24V, 05V, SIP4 | Farnell |
Where can I find additional details, specifications and documents for a RO-2405S?
Additional datasheets, footprints and schematics for RO-2405S are listed on our Part Details page. You can also find images and similar parts to RO-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-2405S fall under?
The RO-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RO-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-2405S have stock available?
Authorised distributors including Schukat Electronic, Sager, Transfer Multisort Elektronik, RS and Rutronik have stock available or on a lead time for RO-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-2405S often in real-time on the comparison pages.
What if I can't find stock of RO-2405S?
You can fill out our help required form which you can use to request a quote for RO-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.