Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$6.00
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 5:24V 0,042A 1W 2kV | Schukat Electronic |
Dc-Dc Converter, Medical, 24V, 0.042A | Newark Electronics |
RO Series 1 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
DC-DC Converter, SIP4 2kV, Single, 1W, 24V @ 42mA, RO Series | RECOM Power Inc. RO-0524S/HP | RS Americas |
DC-DC CONVERTER, 24V, 0.042A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 2kV UNREG 5Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RO-0524S/HP?
Additional datasheets, footprints and schematics for RO-0524S/HP are listed on our Part Details page. You can also find images and similar parts to RO-0524S/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-0524S/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-0524S/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-0524S/HP fall under?
The RO-0524S/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-0524S/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-0524S/HP you can contact the distributor directly for product support, shipping queries etc.
Is the RO-0524S/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-0524S/HP have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RO-0524S/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-0524S/HP often in real-time on the comparison pages.
What if I can't find stock of RO-0524S/HP?
You can fill out our help required form which you can use to request a quote for RO-0524S/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.