Status: | Unknown |
---|---|
Series: | RO Series |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.61
|
56
in stock
|
Buy Now | |
Rutronik
from US$6.45
|
1,008
in stock
|
Buy Now | |
Schukat Electronic
from US$5.53
|
193
in stock
|
Buy Now | |
element14
from US$7.16
|
33
in stock
|
Buy Now | |
Farnell
from US$6.81
|
33
in stock
|
Buy Now | |
Future Electronics
from US$6.28
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
-
|
Buy Now | |
RS Americas
from US$6.81
|
-
|
Buy Now | |
Richardson RFPD
from US$5.37
|
-
|
Buy Now | |
Sager
from US$5.28
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RO Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
Input Voltage | 5V |
DC/DC Mod 05V to 05V 1W 1kV 1kV THT | Rutronik |
DC/DC Conv 5V:5V 200mA 1W SIP4 | Schukat Electronic |
DC/DC converter,5Vin,5Vout 200mA,1W | RS |
DC/DC CONV, 1W, 5V, 0.2A, SIP | element14 |
RO Series 1 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
Recom 1W Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 5Vdc, I/O isolation 1000Vdc | RECOM Power Inc. RO-0505S/P | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RO-0505S/P?
Additional datasheets, footprints and schematics for RO-0505S/P are listed on our Part Details page. You can also find images and similar parts to RO-0505S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RO-0505S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RO-0505S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RO-0505S/P fall under?
The RO-0505S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RO-0505S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RO-0505S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RO-0505S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RO-0505S/P have stock available?
Authorised distributors including Rutronik, Schukat Electronic, RS, element14 and Farnell have stock available or on a lead time for RO-0505S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RO-0505S/P often in real-time on the comparison pages.
What if I can't find stock of RO-0505S/P?
You can fill out our help required form which you can use to request a quote for RO-0505S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.