Status: | Unknown |
---|---|
Series: | RNX Series |
RoHS: | Unknown |
Product Range | RNX Series |
---|---|
Resistance | 1Mohm |
Power Rating | 500mW |
Resistance Tolerance | 1% |
Voltage Rating | 750V |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Metal Oxide |
Res Metal Oxide 1M Ohm 1% 1/2W ±100ppm/°C Conformal Axial Thru-Hole Lacer Pack | Avnet America |
Rnx-1/4 1M 1% T-1 El E3 |Vishay RNX0251M00FKEL | Newark Electronics |
Where can I find additional details, specifications and documents for a RNX0251M00FKEL?
Additional datasheets, footprints and schematics for RNX0251M00FKEL are listed on our Part Details page. You can also find images and similar parts to RNX0251M00FKEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNX0251M00FKEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNX0251M00FKEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNX0251M00FKEL fall under?
The RNX0251M00FKEL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RNX0251M00FKEL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNX0251M00FKEL you can contact the distributor directly for product support, shipping queries etc.
Is the RNX0251M00FKEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNX0251M00FKEL have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for RNX0251M00FKEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNX0251M00FKEL often in real-time on the comparison pages.
What if I can't find stock of RNX0251M00FKEL?
You can fill out our help required form which you can use to request a quote for RNX0251M00FKEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.